Capital Lighting, Inc. 4756GW/SUNSET Mid. Chandeliers-Glass Up 770652

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Qty: 6 Wattage: 75 Finish: Golden Wheat Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Qty: 6 Wattage: 75 Finish: Golden Wheat Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4756GW/SUNSET Mid. Chandeliers-Glass Up - 770652 - Capital Lighting, Inc.
Columbus, OH, USA
4756GW/SUNSET Mid. Chandeliers-Glass Up
770652
4756GW/SUNSET Mid. Chandeliers-Glass Up 770652
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Qty: 6 Wattage: 75 Finish: Golden Wheat Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Qty: 6
Wattage: 75
Finish: Golden Wheat
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770652
Product Name 4756GW/SUNSET Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details