Capital Lighting, Inc. 4763GW/SNOW Sconces-Double Glass 770621

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 6.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Golden Wheat Product Name: Two Light Vertical Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 6.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Golden Wheat Product Name: Two Light Vertical Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
4763GW/SNOW Sconces-Double Glass - 770621 - Capital Lighting, Inc.
Columbus, OH, USA
4763GW/SNOW Sconces-Double Glass
770621
4763GW/SNOW Sconces-Double Glass 770621
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 6.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Golden Wheat Product Name: Two Light Vertical Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 6.5
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Golden Wheat
Product Name: Two Light Vertical Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770621
Product Name 4763GW/SNOW Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details