Capital Lighting, Inc. F435735 Bathroom Fixtures-Four Lights 770599

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032205 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032205 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F435735 Bathroom Fixtures-Four Lights - 770599 - Capital Lighting, Inc.
Columbus, OH, USA
F435735 Bathroom Fixtures-Four Lights
770599
F435735 Bathroom Fixtures-Four Lights 770599
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 6.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032205 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 6.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 11.88
Product Name: Four Light Bath
UPC: 742546032205
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770599
Product Name F435735 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details