Capital Lighting, Inc. F442635 Bathroom Fixtures-Four Lights 770593

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032601 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032601 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442635 Bathroom Fixtures-Four Lights - 770593 - Capital Lighting, Inc.
Columbus, OH, USA
F442635 Bathroom Fixtures-Four Lights
770593
F442635 Bathroom Fixtures-Four Lights 770593
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 11.88 Product Name: Four Light Bath UPC: 742546032601 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 8.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 11.88
Product Name: Four Light Bath
UPC: 742546032601
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770593
Product Name F442635 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details