Capital Lighting, Inc. F553736 Mini Pendants-Rod 770542

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 742546032809 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 742546032809 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F553736 Mini Pendants-Rod - 770542 - Capital Lighting, Inc.
Columbus, OH, USA
F553736 Mini Pendants-Rod
770542
F553736 Mini Pendants-Rod 770542
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Pendant UPC: 742546032809 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 4.62
Product Name: One Light Pendant
UPC: 742546032809
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770542
Product Name F553736 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details