Capital Lighting, Inc. F849168NV Exterior -Wall Mt./Flush 770539

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046264 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046264 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849168NV Exterior -Wall Mt./Flush - 770539 - Capital Lighting, Inc.
Columbus, OH, USA
F849168NV Exterior -Wall Mt./Flush
770539
F849168NV Exterior -Wall Mt./Flush 770539
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.64 Product Name: One Light Outdoor Wall UPC: 742546046264 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Bronze
Weight: 4.64
Product Name: One Light Outdoor Wall
UPC: 742546046264
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770539
Product Name F849168NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details