Capital Lighting, Inc. 3220AG/8031 Large Chandeliers-Candle 770486

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier Chain: 48` Wire: 96`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier Chain: 48` Wire: 96`

Suppliers

Company
Product
Description
Supplier Links
3220AG/8031 Large Chandeliers-Candle - 770486 - Capital Lighting, Inc.
Columbus, OH, USA
3220AG/8031 Large Chandeliers-Candle
770486
3220AG/8031 Large Chandeliers-Candle 770486
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Qty: 8 Wattage: 60 Finish: Antique Gold Product Name: Eight Light Chandelier Chain: 48` Wire: 96`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Qty: 8
Wattage: 60
Finish: Antique Gold
Product Name: Eight Light Chandelier
Chain: 48`
Wire: 96`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770486
Product Name 3220AG/8031 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details