Capital Lighting, Inc. 4491B Sconces-Single Candle 770318

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
4491B Sconces-Single Candle - 770318 - Capital Lighting, Inc.
Columbus, OH, USA
4491B Sconces-Single Candle
770318
4491B Sconces-Single Candle 770318
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.25
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770318
Product Name 4491B Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details