Capital Lighting, Inc. F160516 Sconces-Single Glass 770286

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 4.18 Product Name: One Light Bath UPC: 742546032359 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 4.18 Product Name: One Light Bath UPC: 742546032359 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F160516 Sconces-Single Glass - 770286 - Capital Lighting, Inc.
Columbus, OH, USA
F160516 Sconces-Single Glass
770286
F160516 Sconces-Single Glass 770286
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gun Metal Weight: 4.18 Product Name: One Light Bath UPC: 742546032359 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gun Metal
Weight: 4.18
Product Name: One Light Bath
UPC: 742546032359
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770286
Product Name F160516 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details