Capital Lighting, Inc. F154662NV Semi-Flush Mts.-Drum Shade 770253

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546031741 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546031741 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F154662NV Semi-Flush Mts.-Drum Shade - 770253 - Capital Lighting, Inc.
Columbus, OH, USA
F154662NV Semi-Flush Mts.-Drum Shade
770253
F154662NV Semi-Flush Mts.-Drum Shade 770253
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Silver Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546031741 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Metallic Silver
Weight: 21.03
Product Name: Two Light Ceiling
UPC: 742546031741
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770253
Product Name F154662NV Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details