Capital Lighting, Inc. F154668NV Semi-Flush Mts.-Drum Shade 770251

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546045694 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546045694 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F154668NV Semi-Flush Mts.-Drum Shade - 770251 - Capital Lighting, Inc.
Columbus, OH, USA
F154668NV Semi-Flush Mts.-Drum Shade
770251
F154668NV Semi-Flush Mts.-Drum Shade 770251
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Deep Bronze Weight: 21.03 Product Name: Two Light Ceiling UPC: 742546045694 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Deep Bronze
Weight: 21.03
Product Name: Two Light Ceiling
UPC: 742546045694
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770251
Product Name F154668NV Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details