Capital Lighting, Inc. 8341-10 Exterior -Wall Mount 770248

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Bronze Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834103 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Bronze Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834103 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8341-10 Exterior -Wall Mount - 770248 - Capital Lighting, Inc.
Columbus, OH, USA
8341-10 Exterior -Wall Mount
770248
8341-10 Exterior -Wall Mount 770248
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 120 Finish: Bronze Product Name: Two-Light Outdoor Wall Cylinder UPC: 785652834103 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Length 18.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 120
Finish: Bronze
Product Name: Two-Light Outdoor Wall Cylinder
UPC: 785652834103
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770248
Product Name 8341-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details