Capital Lighting, Inc. 8338-15 Exterior -Wall Mount 770243

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: White Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833854 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: White Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833854 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8338-15 Exterior -Wall Mount - 770243 - Capital Lighting, Inc.
Columbus, OH, USA
8338-15 Exterior -Wall Mount
770243
8338-15 Exterior -Wall Mount 770243
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: White Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833854 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: BR-30
Qty: 1
Wattage: 65
Finish: White
Product Name: Dark Sky Outdoor Wall Lantern
UPC: 785652833854
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770243
Product Name 8338-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details