Capital Lighting, Inc. F40636 Mini Pendants-Cable 770238

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032526 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032526 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F40636 Mini Pendants-Cable - 770238 - Capital Lighting, Inc.
Columbus, OH, USA
F40636 Mini Pendants-Cable
770238
F40636 Mini Pendants-Cable 770238
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032526 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 10.12
Product Name: One Light Pendant
UPC: 742546032526
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770238
Product Name F40636 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details