Capital Lighting, Inc. F40436 Mini Pendants-Cable 770235

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032519 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032519 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F40436 Mini Pendants-Cable - 770235 - Capital Lighting, Inc.
Columbus, OH, USA
F40436 Mini Pendants-Cable
770235
F40436 Mini Pendants-Cable 770235
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 10.12 Product Name: One Light Pendant UPC: 742546032519 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 10.12
Product Name: One Light Pendant
UPC: 742546032519
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770235
Product Name F40436 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details