Capital Lighting, Inc. F154262NV Pendants-Drum Shade 770228

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metallic Silver Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045601 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metallic Silver Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045601 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F154262NV Pendants-Drum Shade - 770228 - Capital Lighting, Inc.
Columbus, OH, USA
F154262NV Pendants-Drum Shade
770228
F154262NV Pendants-Drum Shade 770228
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metallic Silver Weight: 27.19 Product Name: Three Light Pendant UPC: 742546045601 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Metallic Silver
Weight: 27.19
Product Name: Three Light Pendant
UPC: 742546045601
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770228
Product Name F154262NV Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details