Capital Lighting, Inc. F45581 Mini Pendants-Rod 770213

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 9.48 Product Name: One Light Pendant UPC: 742546035015 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 9.48 Product Name: One Light Pendant UPC: 742546035015 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F45581 Mini Pendants-Rod - 770213 - Capital Lighting, Inc.
Columbus, OH, USA
F45581 Mini Pendants-Rod
770213
F45581 Mini Pendants-Rod 770213
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte White Weight: 9.48 Product Name: One Light Pendant UPC: 742546035015 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte White
Weight: 9.48
Product Name: One Light Pendant
UPC: 742546035015
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770213
Product Name F45581 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details