Capital Lighting, Inc. 5892-20M Flush Mounts-Bowl Style 769999

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003994
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003994

Suppliers

Company
Product
Description
Supplier Links
5892-20M Flush Mounts-Bowl Style - 769999 - Capital Lighting, Inc.
Columbus, OH, USA
5892-20M Flush Mounts-Bowl Style
769999
5892-20M Flush Mounts-Bowl Style 769999
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Polished Gold UPC: 771857003994

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Polished Gold
UPC: 771857003994

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769999
Product Name 5892-20M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details