Capital Lighting, Inc. 5894-20M Flush Mounts-Bowl Style 769994

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004038
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004038

Suppliers

Company
Product
Description
Supplier Links
5894-20M Flush Mounts-Bowl Style - 769994 - Capital Lighting, Inc.
Columbus, OH, USA
5894-20M Flush Mounts-Bowl Style
769994
5894-20M Flush Mounts-Bowl Style 769994
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G16.5 Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857004038

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G16.5
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857004038

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769994
Product Name 5894-20M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details