Capital Lighting, Inc. 5896-20M Flush Mounts-Bowl Style 769993

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004076
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004076

Suppliers

Company
Product
Description
Supplier Links
5896-20M Flush Mounts-Bowl Style - 769993 - Capital Lighting, Inc.
Columbus, OH, USA
5896-20M Flush Mounts-Bowl Style
769993
5896-20M Flush Mounts-Bowl Style 769993
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004076

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 17.00
Bulb
Type: G16.5
Qty: 27
Wattage: 40
Finish: Polished Gold
UPC: 771857004076

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769993
Product Name 5896-20M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details