Capital Lighting, Inc. 5897-20M Flush Mounts-Bowl Style 769991

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004090
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004090

Suppliers

Company
Product
Description
Supplier Links
5897-20M Flush Mounts-Bowl Style - 769991 - Capital Lighting, Inc.
Columbus, OH, USA
5897-20M Flush Mounts-Bowl Style
769991
5897-20M Flush Mounts-Bowl Style 769991
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Polished Gold UPC: 771857004090

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 21.00
Bulb
Type: G16.5
Qty: 36
Wattage: 40
Finish: Polished Gold
UPC: 771857004090

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769991
Product Name 5897-20M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details