Capital Lighting, Inc. 6616-20M Mid. Chandeliers-Candle 769970

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020021
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020021

Suppliers

Company
Product
Description
Supplier Links
6616-20M Mid. Chandeliers-Candle - 769970 - Capital Lighting, Inc.
Columbus, OH, USA
6616-20M Mid. Chandeliers-Candle
769970
6616-20M Mid. Chandeliers-Candle 769970
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857020021

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Polished Gold
UPC: 771857020021

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769970
Product Name 6616-20M Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details