Capital Lighting, Inc. 5891-20S Flush Mounts-Bowl Style 769947

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857003963
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857003963

Suppliers

Company
Product
Description
Supplier Links
5891-20S Flush Mounts-Bowl Style - 769947 - Capital Lighting, Inc.
Columbus, OH, USA
5891-20S Flush Mounts-Bowl Style
769947
5891-20S Flush Mounts-Bowl Style 769947
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Type: G16.5 Qty: 4 Wattage: 40 Finish: Polished Gold UPC: 771857003963

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Polished Gold
UPC: 771857003963

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769947
Product Name 5891-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details