Capital Lighting, Inc. 5898-20S Flush Mounts-Bowl Style 769945

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038811
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038811

Suppliers

Company
Product
Description
Supplier Links
5898-20S Flush Mounts-Bowl Style - 769945 - Capital Lighting, Inc.
Columbus, OH, USA
5898-20S Flush Mounts-Bowl Style
769945
5898-20S Flush Mounts-Bowl Style 769945
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G16.5 Qty: 21 Wattage: 40 Finish: Polished Gold UPC: 771857038811

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Bulb
Type: G16.5
Qty: 21
Wattage: 40
Finish: Polished Gold
UPC: 771857038811

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769945
Product Name 5898-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details