Capital Lighting, Inc. 5895-20S Flush Mounts-Bowl Style 769941

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857004045
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857004045

Suppliers

Company
Product
Description
Supplier Links
5895-20S Flush Mounts-Bowl Style - 769941 - Capital Lighting, Inc.
Columbus, OH, USA
5895-20S Flush Mounts-Bowl Style
769941
5895-20S Flush Mounts-Bowl Style 769941
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: G16.5 Qty: 13 Wattage: 40 Finish: Polished Gold UPC: 771857004045

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: G16.5
Qty: 13
Wattage: 40
Finish: Polished Gold
UPC: 771857004045

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769941
Product Name 5895-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details