Capital Lighting, Inc. 5896-20S Flush Mounts-Bowl Style 769940

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004069
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004069

Suppliers

Company
Product
Description
Supplier Links
5896-20S Flush Mounts-Bowl Style - 769940 - Capital Lighting, Inc.
Columbus, OH, USA
5896-20S Flush Mounts-Bowl Style
769940
5896-20S Flush Mounts-Bowl Style 769940
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: G16.5 Qty: 27 Wattage: 40 Finish: Polished Gold UPC: 771857004069

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 17.00
Bulb
Type: G16.5
Qty: 27
Wattage: 40
Finish: Polished Gold
UPC: 771857004069

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769940
Product Name 5896-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details