Capital Lighting, Inc. 2621-40 Mid. Chandeliers-Candle 769938

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Silver UPC: 771857070392
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Silver UPC: 771857070392

Suppliers

Company
Product
Description
Supplier Links
2621-40 Mid. Chandeliers-Candle - 769938 - Capital Lighting, Inc.
Columbus, OH, USA
2621-40 Mid. Chandeliers-Candle
769938
2621-40 Mid. Chandeliers-Candle 769938
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 17 Wattage: 60 Finish: Polished Silver UPC: 771857070392

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 17
Wattage: 60
Finish: Polished Silver
UPC: 771857070392

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769938
Product Name 2621-40 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details