Capital Lighting, Inc. 2612-20 Sconces-Pocket 769936

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857033663 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857033663 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2612-20 Sconces-Pocket - 769936 - Capital Lighting, Inc.
Columbus, OH, USA
2612-20 Sconces-Pocket
769936
2612-20 Sconces-Pocket 769936
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857033663 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Length 17.00
Extension: 6
Bulb
Type: E12 Candelabra
Qty: 1
Wattage: 40
Finish: Polished Gold
Product Name: Three Light Wall bracket
UPC: 771857033663
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769936
Product Name 2612-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details