Capital Lighting, Inc. 2620-20 Flush Mounts-Bowl Style 769935

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 21 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush UPC: 771857035940
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 21 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush UPC: 771857035940

Suppliers

Company
Product
Description
Supplier Links
2620-20 Flush Mounts-Bowl Style - 769935 - Capital Lighting, Inc.
Columbus, OH, USA
2620-20 Flush Mounts-Bowl Style
769935
2620-20 Flush Mounts-Bowl Style 769935
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 21 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush UPC: 771857035940

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 16.00
Bulb
Type: E12 Candelabra
Qty: 21
Wattage: 40
Finish: Polished Gold
Product Name: One Light Semi Flush
UPC: 771857035940

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769935
Product Name 2620-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details