Capital Lighting, Inc. 2610-20 Sconces-Pocket 769934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857033656 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857033656 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2610-20 Sconces-Pocket - 769934 - Capital Lighting, Inc.
Columbus, OH, USA
2610-20 Sconces-Pocket
769934
2610-20 Sconces-Pocket 769934
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: G16.5 Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Wall bracket UPC: 771857033656 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: G16.5
Qty: 2
Wattage: 40
Finish: Polished Gold
Product Name: Two Light Wall bracket
UPC: 771857033656
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769934
Product Name 2610-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details