Capital Lighting, Inc. 2616-20 Flush Mounts-Bowl Style 769933

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857033670
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857033670

Suppliers

Company
Product
Description
Supplier Links
2616-20 Flush Mounts-Bowl Style - 769933 - Capital Lighting, Inc.
Columbus, OH, USA
2616-20 Flush Mounts-Bowl Style
769933
2616-20 Flush Mounts-Bowl Style 769933
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Polished Gold UPC: 771857033670

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Polished Gold
UPC: 771857033670

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769933
Product Name 2616-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details