Capital Lighting, Inc. 2642-20 Large Chandeliers-Candle 769918

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 60.00 Bulb Type: E12 Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857035957
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 60.00 Bulb Type: E12 Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857035957

Suppliers

Company
Product
Description
Supplier Links
2642-20 Large Chandeliers-Candle - 769918 - Capital Lighting, Inc.
Columbus, OH, USA
2642-20 Large Chandeliers-Candle
769918
2642-20 Large Chandeliers-Candle 769918
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 60.00 Bulb Type: E12 Candelabra Qty: 57 Wattage: 60 Finish: Polished Gold UPC: 771857035957

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 60.00
Bulb
Type: E12 Candelabra
Qty: 57
Wattage: 60
Finish: Polished Gold
UPC: 771857035957

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769918
Product Name 2642-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details