Capital Lighting, Inc. 2624-20 Mid. Chandeliers-Candle 769914

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857033731
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857033731

Suppliers

Company
Product
Description
Supplier Links
2624-20 Mid. Chandeliers-Candle - 769914 - Capital Lighting, Inc.
Columbus, OH, USA
2624-20 Mid. Chandeliers-Candle
769914
2624-20 Mid. Chandeliers-Candle 769914
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Polished Gold UPC: 771857033731

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Polished Gold
UPC: 771857033731

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769914
Product Name 2624-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details