Capital Lighting, Inc. 2627-20 Mid. Chandeliers-Candle 769913

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 60 Finish: Polished Gold UPC: 771857033755
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 60 Finish: Polished Gold UPC: 771857033755

Suppliers

Company
Product
Description
Supplier Links
2627-20 Mid. Chandeliers-Candle - 769913 - Capital Lighting, Inc.
Columbus, OH, USA
2627-20 Mid. Chandeliers-Candle
769913
2627-20 Mid. Chandeliers-Candle 769913
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: E12 Candelabra Qty: 36 Wattage: 60 Finish: Polished Gold UPC: 771857033755

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Bulb
Type: E12 Candelabra
Qty: 36
Wattage: 60
Finish: Polished Gold
UPC: 771857033755

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769913
Product Name 2627-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details