Capital Lighting, Inc. 2638-20 Large Chandeliers-Candle 769912

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 41 Wattage: 60 Finish: Polished Gold UPC: 771857033779
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 41 Wattage: 60 Finish: Polished Gold UPC: 771857033779

Suppliers

Company
Product
Description
Supplier Links
2638-20 Large Chandeliers-Candle - 769912 - Capital Lighting, Inc.
Columbus, OH, USA
2638-20 Large Chandeliers-Candle
769912
2638-20 Large Chandeliers-Candle 769912
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 41 Wattage: 60 Finish: Polished Gold UPC: 771857033779

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 50.00
Bulb
Type: E12 Candelabra
Qty: 41
Wattage: 60
Finish: Polished Gold
UPC: 771857033779

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769912
Product Name 2638-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details