Capital Lighting, Inc. 2628-20 Large Chandeliers-Candle 769911

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857022704
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857022704

Suppliers

Company
Product
Description
Supplier Links
2628-20 Large Chandeliers-Candle - 769911 - Capital Lighting, Inc.
Columbus, OH, USA
2628-20 Large Chandeliers-Candle
769911
2628-20 Large Chandeliers-Candle 769911
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857022704

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 40.00
Bulb
Type: E12 Candelabra
Qty: 31
Wattage: 60
Finish: Polished Gold
UPC: 771857022704

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769911
Product Name 2628-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details