Capital Lighting, Inc. 2643-20 Large Chandeliers-Candle 769909

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 84 Wattage: 60 Finish: Polished Gold UPC: 771857035964
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 84 Wattage: 60 Finish: Polished Gold UPC: 771857035964

Suppliers

Company
Product
Description
Supplier Links
2643-20 Large Chandeliers-Candle - 769909 - Capital Lighting, Inc.
Columbus, OH, USA
2643-20 Large Chandeliers-Candle
769909
2643-20 Large Chandeliers-Candle 769909
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 65.00 Bulb Type: E12 Candelabra Qty: 84 Wattage: 60 Finish: Polished Gold UPC: 771857035964

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 65.00
Bulb
Type: E12 Candelabra
Qty: 84
Wattage: 60
Finish: Polished Gold
UPC: 771857035964

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769909
Product Name 2643-20 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details