Capital Lighting, Inc. 27206 Lamps-Table Lamps 769893

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 19 Product Name: One Light Table Lamp UPC: 792977272060 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 19 Product Name: One Light Table Lamp UPC: 792977272060 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27206 Lamps-Table Lamps - 769893 - Capital Lighting, Inc.
Columbus, OH, USA
27206 Lamps-Table Lamps
769893
27206 Lamps-Table Lamps 769893
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 19 Product Name: One Light Table Lamp UPC: 792977272060 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977272060
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769893
Product Name 27206 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details