Capital Lighting, Inc. 26640 Lamps-Table Lamps 769884

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Wood Tone Weight: 8 Product Name: One Light Table Lamp UPC: 792977266403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Wood Tone Weight: 8 Product Name: One Light Table Lamp UPC: 792977266403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26640 Lamps-Table Lamps - 769884 - Capital Lighting, Inc.
Columbus, OH, USA
26640 Lamps-Table Lamps
769884
26640 Lamps-Table Lamps 769884
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Wood Tone Weight: 8 Product Name: One Light Table Lamp UPC: 792977266403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Wood Tone
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977266403
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769884
Product Name 26640 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details