Capital Lighting, Inc. 27288-1 Lamps-Table Lamps 769839

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977272886 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977272886 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27288-1 Lamps-Table Lamps - 769839 - Capital Lighting, Inc.
Columbus, OH, USA
27288-1 Lamps-Table Lamps
769839
27288-1 Lamps-Table Lamps 769839
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977272886 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977272886
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769839
Product Name 27288-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details