Capital Lighting, Inc. 26623 Lamps-Table Lamps 769810

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glazed Porcelain Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 792977266236 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glazed Porcelain Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 792977266236 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26623 Lamps-Table Lamps - 769810 - Capital Lighting, Inc.
Columbus, OH, USA
26623 Lamps-Table Lamps
769810
26623 Lamps-Table Lamps 769810
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Glazed Porcelain Crackle Weight: 11 Product Name: One Light Table Lamp UPC: 792977266236 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Glazed Porcelain Crackle
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977266236
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769810
Product Name 26623 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details