Capital Lighting, Inc. 7857-32A Sconces-Quad plus 769789

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857075632
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857075632

Suppliers

Company
Product
Description
Supplier Links
7857-32A Sconces-Quad plus - 769789 - Capital Lighting, Inc.
Columbus, OH, USA
7857-32A Sconces-Quad plus
769789
7857-32A Sconces-Quad plus 769789
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Extension: 11 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: French Lace UPC: 771857075632

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Length 20.00
Extension: 11
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: French Lace
UPC: 771857075632

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769789
Product Name 7857-32A Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products