Capital Lighting, Inc. 7866-48A Mid. Chandeliers-Candle 769785

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857077063
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857077063

Suppliers

Company
Product
Description
Supplier Links
7866-48A Mid. Chandeliers-Candle - 769785 - Capital Lighting, Inc.
Columbus, OH, USA
7866-48A Mid. Chandeliers-Candle
769785
7866-48A Mid. Chandeliers-Candle 769785
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857077063

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Silver
UPC: 771857077063

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769785
Product Name 7866-48A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details