Capital Lighting, Inc. 7859-48A Semi-Flush Mts.-Bowl Style 769784

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857075489
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857075489

Suppliers

Company
Product
Description
Supplier Links
7859-48A Semi-Flush Mts.-Bowl Style - 769784 - Capital Lighting, Inc.
Columbus, OH, USA
7859-48A Semi-Flush Mts.-Bowl Style
769784
7859-48A Semi-Flush Mts.-Bowl Style 769784
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857075489

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Antique Silver
UPC: 771857075489

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769784
Product Name 7859-48A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details