Capital Lighting, Inc. 7862-75A Mid. Chandeliers-Glass Up 769783

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857075137
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857075137

Suppliers

Company
Product
Description
Supplier Links
7862-75A Mid. Chandeliers-Glass Up - 769783 - Capital Lighting, Inc.
Columbus, OH, USA
7862-75A Mid. Chandeliers-Glass Up
769783
7862-75A Mid. Chandeliers-Glass Up 769783
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857075137

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Bronze Umber
UPC: 771857075137

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769783
Product Name 7862-75A Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details