Capital Lighting, Inc. 7863-32A Mid. Chandeliers-Candle 769781

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857073591
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857073591

Suppliers

Company
Product
Description
Supplier Links
7863-32A Mid. Chandeliers-Candle - 769781 - Capital Lighting, Inc.
Columbus, OH, USA
7863-32A Mid. Chandeliers-Candle
769781
7863-32A Mid. Chandeliers-Candle 769781
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857073591

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: French Lace
UPC: 771857073591

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769781
Product Name 7863-32A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details