Capital Lighting, Inc. 4825-20A Mid. Chandeliers-Candle 769776

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857015003
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857015003

Suppliers

Company
Product
Description
Supplier Links
4825-20A Mid. Chandeliers-Candle - 769776 - Capital Lighting, Inc.
Columbus, OH, USA
4825-20A Mid. Chandeliers-Candle
769776
4825-20A Mid. Chandeliers-Candle 769776
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 40 Finish: Polished Gold UPC: 771857015003

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: E12 Candelabra
Qty: 22
Wattage: 40
Finish: Polished Gold
UPC: 771857015003

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769776
Product Name 4825-20A Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details