Capital Lighting, Inc. 4823-20S Mid. Chandeliers-Candle 769775

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857002836
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857002836

Suppliers

Company
Product
Description
Supplier Links
4823-20S Mid. Chandeliers-Candle - 769775 - Capital Lighting, Inc.
Columbus, OH, USA
4823-20S Mid. Chandeliers-Candle
769775
4823-20S Mid. Chandeliers-Candle 769775
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Gold UPC: 771857002836

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Gold
UPC: 771857002836

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769775
Product Name 4823-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details