Capital Lighting, Inc. 4821-20S Mini Chandeliers-Candle 769770

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857002812
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857002812

Suppliers

Company
Product
Description
Supplier Links
4821-20S Mini Chandeliers-Candle - 769770 - Capital Lighting, Inc.
Columbus, OH, USA
4821-20S Mini Chandeliers-Candle
769770
4821-20S Mini Chandeliers-Candle 769770
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857002812

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Polished Gold
UPC: 771857002812

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769770
Product Name 4821-20S Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details