Capital Lighting, Inc. 3652-23H Sconces-Triple Candle 769768

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058529
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058529

Suppliers

Company
Product
Description
Supplier Links
3652-23H Sconces-Triple Candle - 769768 - Capital Lighting, Inc.
Columbus, OH, USA
3652-23H Sconces-Triple Candle
769768
3652-23H Sconces-Triple Candle 769768
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058529

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Length 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Gold
UPC: 771857058529

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769768
Product Name 3652-23H Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details